STMicroelectronics Analog to Digital Converters (ADC) RHF1201KSO1

Description
IC ADC 12BIT 48-SO
Request a Quote Datasheet
Description
IC ADC 12BIT 48-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 497-RHF1201KSO1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
497-RHF1201KSO1-ND
Analog to Digital Converters (ADC) 497-RHF1201KSO1-ND
IC ADC 12BIT 48-SO

IC ADC 12BIT 48-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - RHF1201KSO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
RHF1201KSO1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) RHF1201KSO1
RAD-HARD 12-BIT 50 MSPS A/D CONV

RAD-HARD 12-BIT 50 MSPS A/D CONV

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 497-RHF1201KSO1-ND RHF1201KSO1
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Serial
Package Type "48-BCSOP (0.488"", 12.40mm Width)" 48-BCSOP (0.488\", 12.40mm Width)
Resolution 12 bits
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Reference Access Internal; External
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD671SD-500/883B - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details