STMicroelectronics Memory - Flash - PSD854F2V-90J PSD854F2V-90J

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240038-PSD854F2V-90 J Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD854F2V Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD854F2V-90MT; PSD854F2V-90M; PSD854F2V-90UT; Introduction Date: June 04, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240038-PSD854F2V-90 J Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD854F2V Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD854F2V-90MT; PSD854F2V-90M; PSD854F2V-90UT; Introduction Date: June 04, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD854F2V-90J - 1240038-PSD854F2V-90J - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD854F2V-90J
1240038-PSD854F2V-90J
Memory - Flash - PSD854F2V-90J 1240038-PSD854F2V-90J
Manufacturer: STMicroelectronics Win Source Part Number: 1240038-PSD854F2V-90 J Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD854F2V Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD854F2V-90MT; PSD854F2V-90M; PSD854F2V-90UT; Introduction Date: June 04, 2004 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1240038-PSD854F2V-90J
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 52-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: PSD854F2V
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): PSD854F2V-90MT; PSD854F2V-90M; PSD854F2V-90UT;
Introduction Date: June 04, 2004
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 686-PSD854F2V-90J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
686-PSD854F2V-90J
Memory IC and Storage Component 686-PSD854F2V-90J
IC FLASH 2M PARALLEL 52PLCC Product overview: PSD854F2V-90J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD854F2V-90J can be used for catalog matching and distributor lookup.

IC FLASH 2M PARALLEL 52PLCC Product overview: PSD854F2V-90J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD854F2V-90J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1240038-PSD854F2V-90J 686-PSD854F2V-90J
Product Name Memory - Flash - PSD854F2V-90J Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 448-S25FL127SABBHI700XQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits
View Details
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details