STMicroelectronics Memory IC and Storage Component PSD835G2-90U

Description
512KX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD835G2-90U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD835G2-90U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512KX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD835G2-90U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD835G2-90U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
686-PSD835G2-90U
Memory IC and Storage Component 686-PSD835G2-90U
512KX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD835G2-90U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD835G2-90U can be used for catalog matching and distributor lookup.

512KX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD835G2-90U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD835G2-90U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - PSD835G2-90U - 1240029-PSD835G2-90U - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - PSD835G2-90U
1240029-PSD835G2-90U
Memory - Unclassified Memory - PSD835G2-90U 1240029-PSD835G2-90U
Manufacturer: STMicroelectronics Win Source Part Number: 1240029-PSD835G2-90U Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 4Mb (512K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD835G2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): PSD835G2-90UT; PSD835G2-90UI; PSD835G2-90UIT; Introduction Date: March 01, 2000 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1240029-PSD835G2-90U
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 80-LQFP
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: PSD835G2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): PSD835G2-90UT; PSD835G2-90UI; PSD835G2-90UIT;
Introduction Date: March 01, 2000
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 686-PSD835G2-90U 1240029-PSD835G2-90U
Product Name Memory IC and Storage Component Memory - Unclassified Memory - PSD835G2-90U
Memory Category Flash; FLASH, Flash; Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers