STMicroelectronics, Inc. Memory IC and Storage Component PSD834F2-90J

Description
256KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD834F2-90J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD834F2-90J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD834F2-90J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD834F2-90J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 686-PSD834F2-90J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
686-PSD834F2-90J
Memory IC and Storage Component 686-PSD834F2-90J
256KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD834F2-90J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD834F2-90J can be used for catalog matching and distributor lookup.

256KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQCC52, PLASTIC, LCC-52 Product overview: PSD834F2-90J from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD834F2-90J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PSD834F2-90J - 1240023-PSD834F2-90J - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD834F2-90J
1240023-PSD834F2-90J
Memory - Flash - PSD834F2-90J 1240023-PSD834F2-90J
Manufacturer: STMicroelectronics Win Source Part Number: 1240023-PSD834F2-90J Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD834F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 52-PLCC (19.1x19.1) Alternative Parts (Cross-Reference): PSD834F2-90JI; Introduction Date: January 04, 2004 ECCN: 3A991.a.2 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1240023-PSD834F2-90J
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 52-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: PSD834F2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 52-PLCC (19.1x19.1)
Alternative Parts (Cross-Reference): PSD834F2-90JI;
Introduction Date: January 04, 2004
ECCN: 3A991.a.2
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flash, 2Mb, 90Ns, Lcc-52; Flash Memory Type Stmicroelectronics - 57P0009 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 2Mb, 90Ns, Lcc-52; Flash Memory Type Stmicroelectronics
57P0009
Flash, 2Mb, 90Ns, Lcc-52; Flash Memory Type Stmicroelectronics 57P0009
FLASH, 2MB, 90NS, LCC-52; Flash Memory Type:In-System Programmable (ISP); Memory Size:2MB; Flash Memory Configuration:256K x 8bit; IC Interface Type:Serial; Memory Case Style:LCC; No. of Pins:52Pins; Clock Frequency:18MHz

FLASH, 2MB, 90NS, LCC-52; Flash Memory Type:In-System Programmable (ISP); Memory Size:2MB; Flash Memory Configuration:256K x 8bit; IC Interface Type:Serial; Memory Case Style:LCC; No. of Pins:52Pins; Clock Frequency:18MHz

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 686-PSD834F2-90J 1240023-PSD834F2-90J 57P0009
Product Name Memory IC and Storage Component Memory - Flash - PSD834F2-90J Flash, 2Mb, 90Ns, Lcc-52; Flash Memory Type Stmicroelectronics
Memory Category Flash; FLASH, Flash; Non-Volatile Flash
Access Time 90 ns 90 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 2097 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 904 554 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details