STMicroelectronics Memory IC and Storage Component PSD813F2VA-20UI

Description
IC FLASH 1M PARALLEL 64TQFP Product overview: PSD813F2VA-20UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PSD813F2VA-20UI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1M PARALLEL 64TQFP Product overview: PSD813F2VA-20UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PSD813F2VA-20UI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-PSD813F2VA-20UI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PSD813F2VA-20UI
Memory IC and Storage Component 774-PSD813F2VA-20UI
IC FLASH 1M PARALLEL 64TQFP Product overview: PSD813F2VA-20UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PSD813F2VA-20UI can be used for catalog matching and distributor lookup.

IC FLASH 1M PARALLEL 64TQFP Product overview: PSD813F2VA-20UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PSD813F2VA-20UI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - PSD813F2VA-20UI - 792606-PSD813F2VA-20UI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F2VA-20UI
792606-PSD813F2VA-20UI
Memory - Flash - PSD813F2VA-20UI 792606-PSD813F2VA-20UI
Manufacturer: STMicroelectronics Win Source Part Number: 792606-PSD813F2VA-20 UI Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 80-LQFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: PSD813F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 80-LQFP (12x12) Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 792606-PSD813F2VA-20UI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 80-LQFP
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: PSD813F2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 80-LQFP (12x12)
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-PSD813F2VA-20UI 792606-PSD813F2VA-20UI
Product Name Memory IC and Storage Component Memory - Flash - PSD813F2VA-20UI
Memory Category Flash; FLASH, Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XMFA010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 9.5 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers
Memory - 7164L20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details