STMicroelectronics Memory - Flash - PSD813F2A-90U PSD813F2A-90U

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240012-PSD813F2A-90 U Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD813F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): PSD813F2A-90MT; PSD813F2A90JT; PSD813F2A-90J; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1240012-PSD813F2A-90 U Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD813F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): PSD813F2A-90MT; PSD813F2A90JT; PSD813F2A-90J; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD813F2A-90U - 1240012-PSD813F2A-90U - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F2A-90U
1240012-PSD813F2A-90U
Memory - Flash - PSD813F2A-90U 1240012-PSD813F2A-90U
Manufacturer: STMicroelectronics Win Source Part Number: 1240012-PSD813F2A-90 U Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 80-LQFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 90ns Part Status: Obsolete(EOL) Family Name: PSD813F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Manufacturer Homepage: www.st.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): PSD813F2A-90MT; PSD813F2A90JT; PSD813F2A-90J; Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1240012-PSD813F2A-90U
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 80-LQFP
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: PSD813F2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): PSD813F2A-90MT; PSD813F2A90JT; PSD813F2A-90J;
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 686-PSD813F2A-90U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
686-PSD813F2A-90U
Memory IC and Storage Component 686-PSD813F2A-90U
128KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQFP64, PLASTIC, TQFP-64 Product overview: PSD813F2A-90U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-90U can be used for catalog matching and distributor lookup.

128KX8 FLASH, 27 I/O, PIA-GENERAL PURPOSE, PQFP64, PLASTIC, TQFP-64 Product overview: PSD813F2A-90U from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-90U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1240012-PSD813F2A-90U 686-PSD813F2A-90U
Product Name Memory - Flash - PSD813F2A-90U Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - 0791078169RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - AT49BV640D-70CI - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; CABGA48
View Details
3 suppliers