Rochester Electronics Memory - Unclassified Memory - AT49BV640D-70CI AT49BV640D-70CI

Description
AT49BV640D - 64-Mbit (4M x 16), Sectored Flash
Request a Quote Datasheet
Description
AT49BV640D - 64-Mbit (4M x 16), Sectored Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT49BV640D-70CI - Rochester Electronics
Newburyport, MA, United States
AT49BV640D - 64-Mbit (4M x 16), Sectored Flash

AT49BV640D - 64-Mbit (4M x 16), Sectored Flash

Supplier's Site Datasheet
Memory - Unclassified Memory - AT49BV640D-70CI - 862167-AT49BV640D-70CI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT49BV640D-70CI
862167-AT49BV640D-70CI
Memory - Unclassified Memory - AT49BV640D-70CI 862167-AT49BV640D-70CI
Manufacturer: Microchip Technology Win Source Part Number: 862167-AT49BV640D-70 CI Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 64Mb (4M x 16) Parallel 48-CBGA (6x8) Package: Bulk Package: 48-VFBGA, CSBGA Mounting: Surface Mount Family Name: AT49BV640 Categories: Integrated Circuits (ICs) Case / Package: 48-CBGA (6x8) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 862167-AT49BV640D-70CI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 64Mb (4M x 16) Parallel 48-CBGA (6x8)
Package: Bulk
Package: 48-VFBGA, CSBGA
Mounting: Surface Mount
Family Name: AT49BV640
Categories: Integrated Circuits (ICs)
Case / Package: 48-CBGA (6x8)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
IC FLASH 64MBIT 70NS 48CBGA

IC FLASH 64MBIT 70NS 48CBGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number AT49BV640D-70CI 862167-AT49BV640D-70CI AT49BV640D-70CI
Product Name Memory - Unclassified Memory - AT49BV640D-70CI Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory - 5962-8764814QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details