STMicroelectronics Memory IC and Storage Component PSD813F2A-70M

Description
IC FLASH 1M PARALLEL 52PQFP Product overview: PSD813F2A-70M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-70M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 1M PARALLEL 52PQFP Product overview: PSD813F2A-70M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-70M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
686-PSD813F2A-70M
Memory IC and Storage Component 686-PSD813F2A-70M
IC FLASH 1M PARALLEL 52PQFP Product overview: PSD813F2A-70M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-70M can be used for catalog matching and distributor lookup.

IC FLASH 1M PARALLEL 52PQFP Product overview: PSD813F2A-70M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F2A-70M can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PSD813F2A-70M - 792605-PSD813F2A-70M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F2A-70M
792605-PSD813F2A-70M
Memory - Flash - PSD813F2A-70M 792605-PSD813F2A-70M
Manufacturer: STMicroelectronics Win Source Part Number: 792605-PSD813F2A-70M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: PSD813F2 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Introduction Date: October 15, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 792605-PSD813F2A-70M
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 52-QFP
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: PSD813F2
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 52-PQFP (10x10)
Introduction Date: October 15, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 686-PSD813F2A-70M 792605-PSD813F2A-70M
Product Name Memory IC and Storage Component Memory - Flash - PSD813F2A-70M
Memory Category Flash; FLASH, Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details