STMicroelectronics Memory - Flash - PSD813F1VA-15M PSD813F1VA-15M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 792604-PSD813F1VA-15 M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: PSD813F1V Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Alternative Parts (Cross-Reference): PSD813F1VA-15J; PSD813F1VA-15MT; PSD813F1VA-15MIT; Introduction Date: August 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 792604-PSD813F1VA-15 M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: PSD813F1V Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Alternative Parts (Cross-Reference): PSD813F1VA-15J; PSD813F1VA-15MT; PSD813F1VA-15MIT; Introduction Date: August 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD813F1VA-15M - 792604-PSD813F1VA-15M - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD813F1VA-15M
792604-PSD813F1VA-15M
Memory - Flash - PSD813F1VA-15M 792604-PSD813F1VA-15M
Manufacturer: STMicroelectronics Win Source Part Number: 792604-PSD813F1VA-15 M Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 52-QFP Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: PSD813F1V Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 52-PQFP (10x10) Alternative Parts (Cross-Reference): PSD813F1VA-15J; PSD813F1VA-15MT; PSD813F1VA-15MIT; Introduction Date: August 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 792604-PSD813F1VA-15M
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 52-QFP
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: PSD813F1V
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 52-PQFP (10x10)
Alternative Parts (Cross-Reference): PSD813F1VA-15J; PSD813F1VA-15MT; PSD813F1VA-15MIT;
Introduction Date: August 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Memory IC and Storage Component
686-PSD813F1VA-15M
Memory IC and Storage Component 686-PSD813F1VA-15M
IC FLASH 1M PARALLEL 52PQFP Product overview: PSD813F1VA-15M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F1VA-15M can be used for catalog matching and distributor lookup.

IC FLASH 1M PARALLEL 52PQFP Product overview: PSD813F1VA-15M from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD813F1VA-15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 792604-PSD813F1VA-15M 686-PSD813F1VA-15M
Product Name Memory - Flash - PSD813F1VA-15M Memory IC and Storage Component
Memory Category Flash; Non-Volatile Flash; FLASH,
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABMFB013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details