STMicroelectronics, Inc. Memory IC and Storage Component PSD4256G6V-10UI

Description
1MX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD4256G6V-10UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4256G6V-10UI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD4256G6V-10UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4256G6V-10UI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
686-PSD4256G6V-10UI
Memory IC and Storage Component 686-PSD4256G6V-10UI
1MX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD4256G6V-10UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4256G6V-10UI can be used for catalog matching and distributor lookup.

1MX8 FLASH, 52 I/O, PIA-GENERAL PURPOSE, PQFP80, PLASTIC, TQFP-80 Product overview: PSD4256G6V-10UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4256G6V-10UI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash, 8Mb, 128Ns, Lqfp-80; Flash Memory Type Stmicroelectronics - 56P9977 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 8Mb, 128Ns, Lqfp-80; Flash Memory Type Stmicroelectronics
56P9977
Flash, 8Mb, 128Ns, Lqfp-80; Flash Memory Type Stmicroelectronics 56P9977
FLASH, 8MB, 128NS, LQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:8MB; Flash Memory Configuration:-; IC Interface Type:Serial; Memory Case Style:LQFP; No. of Pins:80Pins; Clock Frequency:15MHz; Access Time:128ns

FLASH, 8MB, 128NS, LQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:8MB; Flash Memory Configuration:-; IC Interface Type:Serial; Memory Case Style:LQFP; No. of Pins:80Pins; Clock Frequency:15MHz; Access Time:128ns

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 686-PSD4256G6V-10UI 56P9977
Product Name Memory IC and Storage Component Flash, 8Mb, 128Ns, Lqfp-80; Flash Memory Type Stmicroelectronics
Memory Category Flash; FLASH, Flash
Access Time 100 ns 128 ns
Operating Temperature -40 C (-40 F)
Density 8389 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-S25FL064LABNFA011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
3 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details