STMicroelectronics, Inc. Memory - Flash - PSD4235G2-90UI PSD4235G2-90UI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 210259-PSD4235G2-90U I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 210259-PSD4235G2-90U I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - PSD4235G2-90UI - 210259-PSD4235G2-90UI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PSD4235G2-90UI
210259-PSD4235G2-90UI
Memory - Flash - PSD4235G2-90UI 210259-PSD4235G2-90UI
Manufacturer: STMicroelectronics Win Source Part Number: 210259-PSD4235G2-90U I Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 210259-PSD4235G2-90UI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 64MB Memory IC and Storage Component
686-PSD4235G2-90UI
3V 64MB Memory IC and Storage Component 686-PSD4235G2-90UI
IC, SM FLASH 3V 64MB 90NS - More Details Product overview: PSD4235G2-90UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 64MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 64MB, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4235G2-90UI can be used for catalog matching and distributor lookup.

IC, SM FLASH 3V 64MB 90NS - More Details Product overview: PSD4235G2-90UI from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 64MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 64MB, Memory IC and Storage Component, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-PSD4235G2-90UI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flash, 4Mb, 90Ns, Lqfp-80; Flash Memory Type Stmicroelectronics - 56P9974 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 4Mb, 90Ns, Lqfp-80; Flash Memory Type Stmicroelectronics
56P9974
Flash, 4Mb, 90Ns, Lqfp-80; Flash Memory Type Stmicroelectronics 56P9974
FLASH, 4MB, 90NS, LQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:4MB; Flash Memory Configuration:-; IC Interface Type:Serial; Memory Case Style:LQFP; No. of Pins:80Pins; Clock Frequency:18MHz; Access Time:90ns RoHS Compliant: Yes

FLASH, 4MB, 90NS, LQFP-80; Flash Memory Type:In-System Programmable (ISP); Memory Size:4MB; Flash Memory Configuration:-; IC Interface Type:Serial; Memory Case Style:LQFP; No. of Pins:80Pins; Clock Frequency:18MHz; Access Time:90ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips
Product Number 210259-PSD4235G2-90UI 686-PSD4235G2-90UI 56P9974
Product Name Memory - Flash - PSD4235G2-90UI 3V 64MB Memory IC and Storage Component Flash, 4Mb, 90Ns, Lqfp-80; Flash Memory Type Stmicroelectronics
Memory Category Flash; FLASH Flash; FLASH, Flash
Access Time 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type QFP; 80-LQFP (12x12) QFP; LQFP LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS26KS512S-DPBLI00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 96 ns
Density 512000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
 - S25FL116K0XMFV011 - Rochester Electronics
Specs
Memory Category Flash
Package Type SOIC; SOIC8
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details