Manufacturer: STMicroelectronics
Win Source Part Number: 792602-PSD312B-70J
Packaging: Tray
Package: 44-LCC (J-Lead)
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: PSD312
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLDCC (16.5x16.5)
Alternative Parts (Cross-Reference): EP900ILC-50; EP900ILC-50N ;
Introduction Date: May 01, 1995
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Interface 44-PLDCC (16.5x16.5)
IC INTFACE SPECIALIZED 44PLDCC
IC INTFACE SPECIALIZED 44PLDCC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 792602-PSD312B-70J | PSD312B-70J | PSD312B-70J | PSD312B-70J |
| Product Name | Interface - Interface - Specialized - PSD312B-70J | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS |