STMicroelectronics, Inc. Interface - Interface - Specialized - PSD311B-90JI PSD311B-90JI

Description
Manufacturer: STMicroelectronics Win Source Part Number: 930903-PSD311B-90JI Features: - Interface 44-PLDCC (16.5x16.5) Package: 44-LCC (J-Lead) Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: PSD311 Categories: Integrated Circuits (ICs) Case / Package: 44-PLDCC (16.5x16.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-3692, 497-3692-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 930903-PSD311B-90JI Features: - Interface 44-PLDCC (16.5x16.5) Package: 44-LCC (J-Lead) Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: PSD311 Categories: Integrated Circuits (ICs) Case / Package: 44-PLDCC (16.5x16.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-3692, 497-3692-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PSD311B-90JI - 930903-PSD311B-90JI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PSD311B-90JI
930903-PSD311B-90JI
Interface - Interface - Specialized - PSD311B-90JI 930903-PSD311B-90JI
Manufacturer: STMicroelectronics Win Source Part Number: 930903-PSD311B-90JI Features: - Interface 44-PLDCC (16.5x16.5) Package: 44-LCC (J-Lead) Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: PSD311 Categories: Integrated Circuits (ICs) Case / Package: 44-PLDCC (16.5x16.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 29 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-3692, 497-3692-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 930903-PSD311B-90JI
Features: - Interface 44-PLDCC (16.5x16.5)
Package: 44-LCC (J-Lead)
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PSD311
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLDCC (16.5x16.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-3692, 497-3692-NDR

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PSD311B-90JI
Integrated Circuits (ICs) - Interface - Specialized PSD311B-90JI
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site
Specialized - PSD311B-90JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PSD311B-90JI
Specialized PSD311B-90JI
Interface 44-PLDCC (16.5x16.5)

Interface 44-PLDCC (16.5x16.5)

Buy Now Datasheet
Interface - Specialized - PSD311B-90JI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PSD311B-90JI
Interface - Specialized PSD311B-90JI
IC INTFACE SPECIALIZED 44PLDCC

IC INTFACE SPECIALIZED 44PLDCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930903-PSD311B-90JI PSD311B-90JI PSD311B-90JI PSD311B-90JI
Product Name Interface - Interface - Specialized - PSD311B-90JI Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
Interface - Interface - Specialized - PDI1284P11DL,118 - 1087148-PDI1284P11DL,118 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver; Buffer
Supply Voltage Other; 3 V ~ 5.5 V
Package Type SOP; SSOP; 48-SSOP
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261028-SI2457-C-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers