Win Source Part Number: 1086110-PSD303B-70M
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Microcontroller, MCU
Standard Package: 96
Mounting: SMD (SMT)
Package / Case: 44-QFP
Supplier Device Package: 44-PQFP (10x10)
Alternative Parts (Cross-Reference): PSD303B-70MPSD 303B70M; PSD303-B-70M;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: PSD303
Product Status: Obsolete
IC INTERFACE SPECIALIZED 44QFP
Microcontroller, MCU Interface 44-PQFP (10x10)
IC INTERFACE SPECIALIZED 44QFP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1086110-PSD303B-70M | PSD303B-70M | PSD303B-70M | PSD303B-70M |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |