The POWERSTEP01 is a system-in-package stepper motor controller integrating an SPI-programmable motion controller and eight 16 mΩ N-channel MOSFETs for bipolar stepper applications up to 85 V. It features dual full-bridges with 10 A RMS output current, up to 1/128 microstepping, sensorless stall detection, and integrated voltage regulators. The device is housed in an 89-pin VFQFPN package measuring 11 x 14 x 1 mm and supports operating junction temperatures from -40°C to 150°C. It meets AEC-Q200, RoHS, and UL 94 V-0 standards. The part includes programmable slew rate, overcurrent protection, thermal shutdown, and undervoltage lockout.
Win Source Part Number: 1253343-POWERSTEP01
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: POWERSTEP
Package: Tray
Applications: General Purpose
Standard Package: 136
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 10A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (4)
Voltage - Load: 85V (Max)
Motor Type - Stepper: Bipolar
Step Resolution: 1 ~ 1/128
Voltage - Supply: 3.3V, 5V
Package / Case: 89-PowerVQFN
Supplier Device Package: 89-VFQFPN (11x14)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15441,Q15112574
Base Product Number: POWERSTEP01
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1253343-POWERSTEP01 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -40 to 150 C (-40 to 302 F) |