STMicroelectronics PMIC - PMIC - Gate Drivers - PM8851D PM8851D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 715786-PM8851D Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 800mA, 1A Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 18V Rise / Fall Time: 20ns, 20ns (Maximum)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 715786-PM8851D Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 800mA, 1A Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 18V Rise / Fall Time: 20ns, 20ns (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - PM8851D - 715786-PM8851D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - PM8851D
715786-PM8851D
PMIC - PMIC - Gate Drivers - PM8851D 715786-PM8851D
Manufacturer: STMicroelectronics Win Source Part Number: 715786-PM8851D Packaging: Reel Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 800mA, 1A Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 18V Rise / Fall Time: 20ns, 20ns (Maximum)

Manufacturer: STMicroelectronics
Win Source Part Number: 715786-PM8851D
Packaging: Reel
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink): 800mA, 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 18V
Rise / Fall Time: 20ns, 20ns (Maximum)

Buy Now Datasheet
PMIC - Gate Drivers - PM8851D - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
PM8851D
PMIC - Gate Drivers PM8851D
IC GATE DRVR LOW-SIDE SOT23-6

IC GATE DRVR LOW-SIDE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 715786-PM8851D PM8851D
Product Name PMIC - PMIC - Gate Drivers - PM8851D PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Quad 2-input OR gate - 74AHCT32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
Logic - Gates and Inverters - 54F00LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers