STMicroelectronics PMIC - PMIC - Gate Drivers - PM8841D PM8841D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1089461-PM8841D Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 800mA, 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 20ns, 20ns (Max) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1089461-PM8841D Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 800mA, 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 20ns, 20ns (Max) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - PM8841D - 1089461-PM8841D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - PM8841D
1089461-PM8841D
PMIC - PMIC - Gate Drivers - PM8841D 1089461-PM8841D
Manufacturer: STMicroelectronics Win Source Part Number: 1089461-PM8841D Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Current - Peak Output (Source, Sink): 800mA, 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: 10 V to 18 V Rise and Fall Time: 20ns, 20ns (Max) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1089461-PM8841D
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Current - Peak Output (Source, Sink): 800mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: 10 V to 18 V
Rise and Fall Time: 20ns, 20ns (Max)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1089461-PM8841D
Product Name PMIC - PMIC - Gate Drivers - PM8841D
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BSS138AKA/LF1R-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1220601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
 - AUIRFN8458TR - Rochester Electronics
Specs
Package Type DUAL PQFN 5X6 8L
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers