STMicroelectronics, Inc. Power Over Ethernet (PoE) Controllers PM8805TR

Description
Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)
Request a Quote Datasheet
Description
Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 497-18471-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
497-18471-2-ND
Power Over Ethernet (PoE) Controllers 497-18471-2-ND
Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)

Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 497-18471-6-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
497-18471-6-ND
Power Over Ethernet (PoE) Controllers 497-18471-6-ND
Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)

Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - 497-18471-1-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
497-18471-1-ND
Power Over Ethernet (PoE) Controllers 497-18471-1-ND
Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)

Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8805TR - PM8805TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8805TR
PM8805TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8805TR PM8805TR
Manufacturer: STMicroelectronics Win Source Part Number: 890039-PM8805TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8) Package: 43-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PM8805 Categories: Integrated Circuits (ICs) Case / Package: 43-VFQFPN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-18471-6, 497-18471-1, 497-18471-2

Manufacturer: STMicroelectronics
Win Source Part Number: 890039-PM8805TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Power Over Ethernet Controller 2 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 43-VFQFPN (8x8)
Package: 43-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PM8805
Categories: Integrated Circuits (ICs)
Case / Package: 43-VFQFPN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18471-6, 497-18471-1, 497-18471-2

Buy Now Datasheet
Poe/pd Controller, -40 To 85Deg C; Poe Standard Stmicroelectronics - 99AC0457 - Newark, An Avnet Company
Chicago, IL, United States
Poe/pd Controller, -40 To 85Deg C; Poe Standard Stmicroelectronics
99AC0457
Poe/pd Controller, -40 To 85Deg C; Poe Standard Stmicroelectronics 99AC0457
POE/PD CONTROLLER, -40 TO 85DEG C; PoE Standard:IEEE 802.3af, 802.3at, 802.3bt; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:2A; UVLO:33.5V; Controller IC Case Style:VFQFPN; No. of Pins:43Pins; Power Max:99.9WRoHS Compliant: Yes

POE/PD CONTROLLER, -40 TO 85DEG C; PoE Standard:IEEE 802.3af, 802.3at, 802.3bt; PoE Controller Type:PD Controller; Input Voltage:57V; Output Current:2A; UVLO:33.5V; Controller IC Case Style:VFQFPN; No. of Pins:43Pins; Power Max:99.9WRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Over Ethernet (PoE) Controllers - PM8805TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
PM8805TR
PMIC - Power Over Ethernet (PoE) Controllers PM8805TR
IC POE CNTRL 2 CHANNEL 43VFQFPN

IC POE CNTRL 2 CHANNEL 43VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - PM8805TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PM8805TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PM8805TR
IC POE CNTRL 2 CHANNEL 43VFQFPN

IC POE CNTRL 2 CHANNEL 43VFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 497-18471-2-ND PM8805TR 99AC0457 PM8805TR PM8805TR
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PM8805TR Poe/pd Controller, -40 To 85Deg C; Poe Standard Stmicroelectronics PMIC - Power Over Ethernet (PoE) Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - SI3482-A01-GM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 2.7 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Poe Ctrl, 350Khz, -40 To 85Deg C; Input Voltage Silicon Labs - 75AC1959 - Newark, An Avnet Company
Specs
Compliance / Approvals RoHS
Input Voltage 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details