Manufacturer: STMicroelectronics
Win Source Part Number: 1089442-PM6613NTR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-QFN (3x3)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Charger IC Multi-Chemistry 20-QFN (3x3)
IC BAT CHG MULT-CHEM 2-4CL 20QFN
IC BAT CHG MULT-CHEM 2-4CL 20QFN
BATT CHARGER, LI-ION/LIFEPO4, QFN-20; Battery Type:LiFePO4, Li-Ion; Input Voltage:24V; Battery Charge Voltage:18V; Charge Current Max:-; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1089442-PM6613NTR | PM6613NTR | PM6613NTR | PM6613NTR | 59Y7663 |
| Product Name | PMIC - PMIC - Battery Chargers - PM6613NTR | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, Li-Ion/lifepo4, Qfn-20; Battery Type Stmicroelectronics |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 20-QFN (3x3) | 20-VFQFN Exposed Pad | QFN | ||
| Cells | 2 to 4 | 4 |