STMicroelectronics, Inc. Boost 30 mA LED Driver IC PM6600TR

Description
6-rows 30 mA LEDs driver with boost regulator for mobile pc LCD panels backlight Product overview: PM6600TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PM6600TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-rows 30 mA LEDs driver with boost regulator for mobile pc LCD panels backlight Product overview: PM6600TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PM6600TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 30 mA LED Driver IC
137-PM6600TR
Boost 30 mA LED Driver IC 137-PM6600TR
6-rows 30 mA LEDs driver with boost regulator for mobile pc LCD panels backlight Product overview: PM6600TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PM6600TR can be used for catalog matching and distributor lookup.

6-rows 30 mA LEDs driver with boost regulator for mobile pc LCD panels backlight Product overview: PM6600TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 30 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 30 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PM6600TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 497-6892-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-6892-2-ND
LED Drivers 497-6892-2-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 32mA 24-VFQFPN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 32mA 24-VFQFPN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - PM6600TR - 026817-PM6600TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PM6600TR
026817-PM6600TR
PMIC - PMIC - LED Drivers - PM6600TR 026817-PM6600TR
Manufacturer: STMicroelectronics Win Source Part Number: 026817-PM6600TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 200kHz to 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VFQFPN (4x4) Maximum Supply Voltage: 28V Operating Input Voltage(Min): 4.7V Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 026817-PM6600TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 200kHz to 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VFQFPN (4x4)
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 4.7V
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - PM6600TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
PM6600TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PM6600TR
IC LED DRVR RGLTR PWM 24VFQFPN

IC LED DRVR RGLTR PWM 24VFQFPN

Supplier's Site
PMIC - LED Drivers - PM6600TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
PM6600TR
PMIC - LED Drivers PM6600TR
IC LED DRIVER RGLTR DIM 24VFQFPN

IC LED DRIVER RGLTR DIM 24VFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-PM6600TR 497-6892-2-ND 026817-PM6600TR PM6600TR PM6600TR
Product Name Boost 30 mA LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - PM6600TR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 36 volts 36 volts 36 volts
Number of Channels 6 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.7 to 28 volts 4.7 volts 4.7 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP LED Driver IC - 137-A6276SA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
4 suppliers
LED Drivers - 285386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 25 watts
Features RoHS Compliant
View Details
LED Drivers - IRS2980STRPBF-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10 to 16.6 volts
View Details
5 suppliers