STMicroelectronics, Inc. RF FETs, MOSFETs PD84008S-E

Description
RF Mosfet N-Channel 7.5V 250mA 870MHz 16.2dB 2W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet
Description
RF Mosfet N-Channel 7.5V 250mA 870MHz 16.2dB 2W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - PD84008S-E-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
PD84008S-E-ND
RF FETs, MOSFETs PD84008S-E-ND
RF Mosfet N-Channel 7.5V 250mA 870MHz 16.2dB 2W PowerSO-10RF (Straight Lead)

RF Mosfet N-Channel 7.5V 250mA 870MHz 16.2dB 2W PowerSO-10RF (Straight Lead)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008S-E - 888820-PD84008S-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008S-E
888820-PD84008S-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008S-E 888820-PD84008S-E
Manufacturer: STMicroelectronics Win Source Part Number: 888820-PD84008S-E Features: RF Mosfet N-Channel 7.5 V 250 mA 870MHz 16.2dB 2W PowerSO-10RF (Straight Lead) Package: Tube Package: PowerSO-10 Exposed Bottom Pad Part Status: Obsolete Family Name: PD84008 Categories: Discrete Semiconductor Products Case / Package: PowerSO-10RF (Straight Lead) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 888820-PD84008S-E
Features: RF Mosfet N-Channel 7.5 V 250 mA 870MHz 16.2dB 2W PowerSO-10RF (Straight Lead)
Package: Tube
Package: PowerSO-10 Exposed Bottom Pad
Part Status: Obsolete
Family Name: PD84008
Categories: Discrete Semiconductor Products
Case / Package: PowerSO-10RF (Straight Lead)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD84008S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD84008S-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD84008S-E
RF MOSFET 7.5V PWRSO-10RF

RF MOSFET 7.5V PWRSO-10RF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number PD84008S-E-ND 888820-PD84008S-E PD84008S-E
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008S-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerSO-10 Exposed Bottom Pad SOT3; PowerSO-10RF (Straight Lead) PowerSO-10RF (Straight Lead)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1500 Watt, 65 Volt, 1.2 - 1.4 GHz, GaN RF Input-Matched Transistor - QPD1029L - Qorvo
Specs
Transistor Technology / Material 1500 Watt, 65 Volt, 1.2 - 1.4 GHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type NI-1230 (Eared)
View Details
2 suppliers