STMicroelectronics, Inc. RF FETs, MOSFETs PD54003-E

Description
RF Mosfet LDMOS 7.5V 50mA 500MHz 12dB 3W 10-PowerSO
Request a Quote Datasheet
Description
RF Mosfet LDMOS 7.5V 50mA 500MHz 12dB 3W 10-PowerSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-5295-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-5295-5-ND
RF FETs, MOSFETs 497-5295-5-ND
RF Mosfet LDMOS 7.5V 50mA 500MHz 12dB 3W 10-PowerSO

RF Mosfet LDMOS 7.5V 50mA 500MHz 12dB 3W 10-PowerSO

Buy Now Datasheet
Singapore, Singapore
500MHz 4A 25V MOSFET Transistor
285-PD54003-E
500MHz 4A 25V MOSFET Transistor 285-PD54003-E
RF LDMOS Transistor, 500MHz, 4A, 25V, 12dB Gain, 3W Output Product overview: PD54003-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 4A, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500MHz, 4A, 25V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD54003-E can be used for catalog matching and distributor lookup.

RF LDMOS Transistor, 500MHz, 4A, 25V, 12dB Gain, 3W Output Product overview: PD54003-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 4A, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500MHz, 4A, 25V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD54003-E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs - 1352299-PD54003-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
1352299-PD54003-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 1352299-PD54003-E
Win Source Part Number: 1352299-PD54003-E Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Package: Tube Standard Package: 50 Voltage - Rated: 25 V Technology: LDMOS Frequency: 500MHz Current - Test: 50 mA Gain: 12dB Voltage - Test: 7.5 V Power - Output: 3W Package / Case: PowerSO-10 Exposed Bottom Pad Supplier Device Package: 10-PowerSO ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: PD54003

Win Source Part Number: 1352299-PD54003-E
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tube
Standard Package: 50
Voltage - Rated: 25 V
Technology: LDMOS
Frequency: 500MHz
Current - Test: 50 mA
Gain: 12dB
Voltage - Test: 7.5 V
Power - Output: 3W
Package / Case: PowerSO-10 Exposed Bottom Pad
Supplier Device Package: 10-PowerSO
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: PD54003

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD54003-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD54003-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD54003-E
RF MOSFET LDMOS 7.5V POWERSO10

RF MOSFET LDMOS 7.5V POWERSO10

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 497-5295-5-ND 285-PD54003-E 1352299-PD54003-E PD54003-E
Product Name RF FETs, MOSFETs 500MHz 4A 25V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type PowerSO-10 Exposed Bottom Pad SOT3 PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data