The OA2MPA34S is a dual operational amplifier from Quarktwin Technology Ltd., designed for low-voltage applications. It features a low offset voltage of 200 µV maximum and operates with a supply voltage range of 1.5 V to 5.5 V, making it suitable for battery-powered devices. The amplifier has a low power consumption of 10 µA at 5 V and a typical gain bandwidth product of 150 kHz, which provides a good balance between speed and power efficiency. It also boasts a low input bias current of 1 pA and rail-to-rail input and output capabilities, enhancing its versatility in various applications. The device is rated for an extended temperature range of -40 to +125 °C and has high ESD tolerance of 4 kV HBM, making it robust for use in demanding environments. The OA2MPA34S is particularly well-suited for wearable technology, fitness, healthcare, and medical instrumentation applications.
Manufacturer: STMicroelectronics
Win Source Part Number: 1321695-OA2MPA34S
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 4,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 0.06V/µs
Gain Bandwidth Product: 150 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 200 µV
Current - Supply: 10µA (x2 Channels)
Current - Output / Channel: 56 mA
Supplier Device Package: 8-MiniSO
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-14597-2,2266-OA2
Base Product Number: OA2MPA34
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.5 V
Voltage - Supply Span (Max): 5.5 V
High precision low-power dual CMOS op amp Product overview: OA2MPA34S from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA2MPA34S can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC CMOS 2 CIRCUIT 8MINISO
IC CMOS 2 CIRCUIT 8MINISO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1321695-OA2MPA34S | 687-OA2MPA34S | 497-14597-2-ND | OA2MPA34S | OA2MPA34S | OA2MPA34S | OA2MPA34S |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Low-Power Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||
| VOS | 0.2000 millivolts | 0.2000 millivolts | |||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | |||||
| GBW | 0.1500 MHz | 0.1500 MHz |