STMicroelectronics, Inc. 400kHz 31uA 5.5V Operational Amplifier IC OA1ZHA22C

Description
Zero Drift Op Amp, 1uV Vos, 400kHz BW, 31uA, 5.5V, SC Package Product overview: OA1ZHA22C from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 31uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400kHz, 31uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA1ZHA22C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zero Drift Op Amp, 1uV Vos, 400kHz BW, 31uA, 5.5V, SC Package Product overview: OA1ZHA22C from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 31uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400kHz, 31uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA1ZHA22C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400kHz 31uA 5.5V Operational Amplifier IC - 687-OA1ZHA22C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400kHz 31uA 5.5V Operational Amplifier IC
687-OA1ZHA22C
400kHz 31uA 5.5V Operational Amplifier IC 687-OA1ZHA22C
Zero Drift Op Amp, 1uV Vos, 400kHz BW, 31uA, 5.5V, SC Package Product overview: OA1ZHA22C from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 31uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400kHz, 31uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA1ZHA22C can be used for catalog matching and distributor lookup.

Zero Drift Op Amp, 1uV Vos, 400kHz BW, 31uA, 5.5V, SC Package Product overview: OA1ZHA22C from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 31uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400kHz, 31uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OA1ZHA22C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OA1ZHA22C - Rochester Electronics
Newburyport, MA, United States
High precision 5 uV zero drift, low-power single op amp

High precision 5 uV zero drift, low-power single op amp

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14615-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14615-6-ND
Instrumentation, Op Amps, Buffer Amps 497-14615-6-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14615-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14615-2-ND
Instrumentation, Op Amps, Buffer Amps 497-14615-2-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-14615-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-14615-1-ND
Instrumentation, Op Amps, Buffer Amps 497-14615-1-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA1ZHA22C - 1084305-OA1ZHA22C - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA1ZHA22C
1084305-OA1ZHA22C
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA1ZHA22C 1084305-OA1ZHA22C
Manufacturer: STMicroelectronics Win Source Part Number: 1084305-OA1ZHA22C Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.19 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 31μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 400kHz Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1084305-OA1ZHA22C
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.19 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 31μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 400kHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OA1ZHA22C - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OA1ZHA22C
Instrumentation, OP Amps, Buffer Amps OA1ZHA22C
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OA1ZHA22C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OA1ZHA22C
Instrumentation, OP Amps, Buffer Amps OA1ZHA22C
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OA1ZHA22C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OA1ZHA22C
Integrated Circuits (ICs) - Linear - Amplifiers OA1ZHA22C
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OA1ZHA22C
Precision Amplifiers OA1ZHA22C
Precision Amplifiers CONDITIONING & INTERFACES

Precision Amplifiers CONDITIONING & INTERFACES

Buy Now Datasheet
Operational Amplifier, Single, 400 Khz, 1, 0.19 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics - 46Y7961 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 400 Khz, 1, 0.19 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics
46Y7961
Operational Amplifier, Single, 400 Khz, 1, 0.19 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics 46Y7961
Operational Amplifier, Single, 400 kHz, 1, 0.19 V/ s, 1.8V to 5.5V, SC-70, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 400 kHz, 1, 0.19 V/ s, 1.8V to 5.5V, SC-70, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA1ZHA22C - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OA1ZHA22C
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OA1ZHA22C
IC OPAMP ZERO-DRIFT 1CIRC SC70-5

IC OPAMP ZERO-DRIFT 1CIRC SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-OA1ZHA22C OA1ZHA22C 497-14615-6-ND 1084305-OA1ZHA22C OA1ZHA22C OA1ZHA22C OA1ZHA22C OA1ZHA22C 46Y7961 OA1ZHA22C
Product Name 400kHz 31uA 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OA1ZHA22C Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Operational Amplifier, Single, 400 Khz, 1, 0.19 V/ S, 1.8V To 5.5V, Sc-70, 5 Rohs Compliant Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
Slew Rate 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 0.1900 V/µs 1.90E-7 V/µs
Bandwidth 0.4000 MHz 0.4000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data