STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP NUCLEO-L010RB

Description
Win Source Part Number: 1366683-NUCLEO-L010R B Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 49 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32L0 Package: Bulk Product Status: Active Base Product Number: STM32L010 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M0+ Utilized IC / Part: STM32L010 Platform: Nucleo-64 Contents: Board(s) Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho Board Type: Evaluation Platform
Request a Quote Datasheet
Description
Win Source Part Number: 1366683-NUCLEO-L010R B Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 49 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32L0 Package: Bulk Product Status: Active Base Product Number: STM32L010 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M0+ Utilized IC / Part: STM32L010 Platform: Nucleo-64 Contents: Board(s) Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho Board Type: Evaluation Platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1366683-NUCLEO-L010RB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1366683-NUCLEO-L010RB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1366683-NUCLEO-L010RB
Win Source Part Number: 1366683-NUCLEO-L010R B Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 49 pct. Type: MCU 32-Bit MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: STM32L0 Package: Bulk Product Status: Active Base Product Number: STM32L010 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 3A991A2 Core Processor: ARM® Cortex®-M0+ Utilized IC / Part: STM32L010 Platform: Nucleo-64 Contents: Board(s) Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube Interconnect System: Arduino R3 Shield, ST Morpho Board Type: Evaluation Platform

Win Source Part Number: 1366683-NUCLEO-L010RB
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 49 pct.
Type: MCU 32-Bit
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: STM32L0
Package: Bulk
Product Status: Active
Base Product Number: STM32L010
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 3A991A2
Core Processor: ARM® Cortex®-M0+
Utilized IC / Part: STM32L010
Platform: Nucleo-64
Contents: Board(s)
Suggested Programming Environment: IAR EW, Keil MDK, STM32Cube
Interconnect System: Arduino R3 Shield, ST Morpho
Board Type: Evaluation Platform

Buy Now Datasheet
Microcontroller Development Tools - 1750681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1750681
Microcontroller Development Tools 1750681
STM32 Nucleo expansion board - 64

STM32 Nucleo expansion board - 64

Supplier's Site
Embedded MCU, DSP Evaluation Boards - 497-NUCLEO-L010RB-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-NUCLEO-L010RB-ND
Embedded MCU, DSP Evaluation Boards 497-NUCLEO-L010RB-ND
STM32L010RB Nucleo-64 STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

STM32L010RB Nucleo-64 STM32L0 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - NUCLEO-L010RB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
NUCLEO-L010RB
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards NUCLEO-L010RB
NUCLEO-64 STM32L010RB EVAL BRD

NUCLEO-64 STM32L010RB EVAL BRD

Supplier's Site
Embedded MCU, DSP Evaluation Boards - NUCLEO-L010RB - ODG (Origin Data Global)
Shenzhen, China
Embedded MCU, DSP Evaluation Boards
NUCLEO-L010RB
Embedded MCU, DSP Evaluation Boards NUCLEO-L010RB
STM32 NUCLEO-64 DEVELOPMENT BOAR

STM32 NUCLEO-64 DEVELOPMENT BOAR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
NUCLEO-L010RB
Development Boards & Kits - ARM NUCLEO-L010RB
Development Boards & Kits - ARM STM32 Nucleo-64 boards

Development Boards & Kits - ARM STM32 Nucleo-64 boards

Buy Now Datasheet
Dev Board, 32Bit Arm Cortex-M0Mcu; Silicon Manufacturer Stmicroelectronics - 50AC6515 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, 32Bit Arm Cortex-M0Mcu; Silicon Manufacturer Stmicroelectronics
50AC6515
Dev Board, 32Bit Arm Cortex-M0Mcu; Silicon Manufacturer Stmicroelectronics 50AC6515
DEV BOARD, 32BIT ARM CORTEX-M0MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32L0; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:STM32L010RBT6 ; Kit RoHS Compliant: Yes

DEV BOARD, 32BIT ARM CORTEX-M0MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32L0; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:STM32L010RBT6; Kit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1366683-NUCLEO-L010RB 1750681 497-NUCLEO-L010RB-ND NUCLEO-L010RB NUCLEO-L010RB NUCLEO-L010RB 50AC6515
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Microcontroller Development Tools Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Dev Board, 32Bit Arm Cortex-M0Mcu; Silicon Manufacturer Stmicroelectronics
Category Developement Board Development Suite / Kit Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1635207 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleGNSS - Basic Starter Kit - AS-STARTKIT-BASICGNSS-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,YSF-322+,DL1636,50 OHM - TB-616-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - CYBT-263065-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home automation ; Lighting ; Bluetooth® Mesh ; sensors (medical, home, security and industrial) ; Bluetooth® connected IoT application
Ports USB
View Details
4 suppliers