Manufacturer: STMicroelectronics
Category: Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP
Series: STM32F4
Package: Box
Product Status: Active
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Utilized IC / Part: STM32F411
Board Type: Evaluation Platform
STM32F411RE, mbed-Enabled Development Nucleo-64 STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
DEV BOARD, ARDUINO/MBED NUCLEO; Silicon Manufacturer:STMicro
DEV BOARD, CORTEX-M4 MCU; Silicon Manufacturer:STMicro
NUCLEO-64 STM32F411RE EVAL BRD
Development Boards & Kits - ARM STM32 Nucleo-64 development board with STM32F411RE MCU, supports Arduino and ST morpho connectivity
NUCLEO-64 STM32F411RE DEV EVAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-14711-ND | 55X3031 | NUCLEO-F411RE | NUCLEO-F411RE | NUCLEO-F411RE | |
| Product Name | Development Boards, Kits, Programmers- Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Dev Board, Arduino/mbed Nucleo; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |