STMicroelectronics, Inc. Memory NAND512W3A2BZA6E

Description
FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 63-VFBGA (8.5x15)
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 63-VFBGA (8.5x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-5041-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 63-VFBGA (8.5x15)

FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 63-VFBGA (8.5x15)

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND512W3A2BZA6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND512W3A2BZA6E
Memory IC and Storage Component 774-NAND512W3A2BZA6E
IC FLASH 512M PARALLEL 63VFBGA Product overview: NAND512W3A2BZA6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2BZA6E can be used for catalog matching and distributor lookup.

IC FLASH 512M PARALLEL 63VFBGA Product overview: NAND512W3A2BZA6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2BZA6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - NAND512W3A2BZA6E - 059816-NAND512W3A2BZA6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND512W3A2BZA6E
059816-NAND512W3A2BZA6E
Memory - Flash - NAND512W3A2BZA6E 059816-NAND512W3A2BZA6E
Manufacturer: STMicroelectronics Win Source Part Number: 059816-NAND512W3A2BZ A6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Family Name: NAND512W3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 63-VFBGA (8.5x15) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): HY27US08121M-FIB; HY27US08121M-FIS; HY27US08121M-FPIS; Introduction Date: March 23, 1998 ECCN: 3A991.b.1.a Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 059816-NAND512W3A2BZA6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 512Mb (64M x 8)
Access Time: 50ns
Family Name: NAND512W3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 63-VFBGA (8.5x15)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): HY27US08121M-FIB; HY27US08121M-FIS; HY27US08121M-FPIS;
Introduction Date: March 23, 1998
ECCN: 3A991.b.1.a
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLSH 512MBIT PARALLEL 63VFBGA

IC FLSH 512MBIT PARALLEL 63VFBGA

Supplier's Site Datasheet
Memory - NAND512W3A2BZA6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 63-VFBGA (8.5x15)

FLASH - NAND Memory IC 512Mbit Parallel 50 ns 63-VFBGA (8.5x15)

Buy Now Datasheet
IC FLASH 512M PARALLEL 63VFBGA - 761-NAND512W3A2BZA6E - Utmel Electronic Limited
Hong Kong, China
IC FLASH 512M PARALLEL 63VFBGA
761-NAND512W3A2BZA6E
IC FLASH 512M PARALLEL 63VFBGA 761-NAND512W3A2BZA6E
IC FLASH 512M PARALLEL 63VFBGA

IC FLASH 512M PARALLEL 63VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - NAND512W3A2BZA6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND512W3A2BZA6E
Integrated Circuits (ICs) - Memory - Memory NAND512W3A2BZA6E
IC FLASH 512MBIT PAR 63VFBGA

IC FLASH 512MBIT PAR 63VFBGA

Supplier's Site
IC FLSH 512MBIT PARALLEL 63VFBGA

IC FLSH 512MBIT PARALLEL 63VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-5041-ND 774-NAND512W3A2BZA6E 059816-NAND512W3A2BZA6E NAND512W3A2BZA6E NAND512W3A2BZA6E 761-NAND512W3A2BZA6E NAND512W3A2BZA6E NAND512W3A2BZA6E
Product Name Memory Memory IC and Storage Component Memory - Flash - NAND512W3A2BZA6E Memory Memory IC FLASH 512M PARALLEL 63VFBGA Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile, , FLASH, NAND Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile FLASH - NAND
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 536871 kbits 512000 kbits 512000 kbits
Package Type 63-VFBGA BGA; VFBGA BGA; 63-VFBGA (8.5x15) BGA; 63-VFBGA 63-VFBGA 63-VFBGA
Supply Voltage 2.7V ~ 3.6V 2.7V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3V Surface Mount 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - AT49BV640D-70CI - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; CABGA48
View Details
3 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Quad Memory IC and Storage Component - 2020-S25FL032P0XBHIS20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details