STMicroelectronics, Inc. Memory IC and Storage Component NAND512W3A2BN6E

Description
IC FLASH 512M PARALLEL 48TSOP Product overview: NAND512W3A2BN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2BN6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 512M PARALLEL 48TSOP Product overview: NAND512W3A2BN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2BN6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-NAND512W3A2BN6E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND512W3A2BN6E
Memory IC and Storage Component 774-NAND512W3A2BN6E
IC FLASH 512M PARALLEL 48TSOP Product overview: NAND512W3A2BN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2BN6E can be used for catalog matching and distributor lookup.

IC FLASH 512M PARALLEL 48TSOP Product overview: NAND512W3A2BN6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND512W3A2BN6E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - NAND512W3A2BN6E - 059814-NAND512W3A2BN6E - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND512W3A2BN6E
059814-NAND512W3A2BN6E
Memory - Flash - NAND512W3A2BN6E 059814-NAND512W3A2BN6E
Manufacturer: STMicroelectronics Win Source Part Number: 059814-NAND512W3A2BN 6E Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 512Mb (64M x 8) Access Time: 50ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): K9F1208U0C-PCB0; NAND512W3A0BN6E; NAND512W3A0AN1; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 059814-NAND512W3A2BN6E
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 512Mb (64M x 8)
Access Time: 50ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): K9F1208U0C-PCB0; NAND512W3A0BN6E; NAND512W3A0AN1;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 497-5040-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 48-TSOP

FLASH - NAND Memory IC 512Mb (64M x 8) Parallel 50ns 48-TSOP

Buy Now Datasheet
IC FLASH 512MBIT PARALLEL 48TSOP

IC FLASH 512MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
IC FLASH 512MBIT PARALLEL 48TSOP

IC FLASH 512MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND512W3A2BN6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND512W3A2BN6E
Integrated Circuits (ICs) - Memory - Memory NAND512W3A2BN6E
IC FLASH 512MBIT PARALLEL 48TSOP

IC FLASH 512MBIT PARALLEL 48TSOP

Supplier's Site
Memory - NAND512W3A2BN6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 512Mbit Parallel 50 ns 48-TSOP

FLASH - NAND Memory IC 512Mbit Parallel 50 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-NAND512W3A2BN6E 059814-NAND512W3A2BN6E 497-5040-ND NAND512W3A2BN6E NAND512W3A2BN6E NAND512W3A2BN6E NAND512W3A2BN6E
Product Name Memory IC and Storage Component Memory - Flash - NAND512W3A2BN6E Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile, , FLASH, NAND Flash; FLASH Flash Flash; FLASH - NAND Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 50 ns 50 ns 50 ns 50 ns 50 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP9GL512P11FFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29ADC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details