STMicroelectronics Memory - Flash - NAND256W3A2BZA6 NAND256W3A2BZA6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1229368-NAND256W3A2B ZA6 Family Name: NAND256W3A Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MX29GL256FUT2I-11G; S29GL256P13TACV13; S29GL256P13TACV10; Introduction Date: March 23, 1998 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1229368-NAND256W3A2B ZA6 Family Name: NAND256W3A Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MX29GL256FUT2I-11G; S29GL256P13TACV13; S29GL256P13TACV10; Introduction Date: March 23, 1998 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - NAND256W3A2BZA6 - 1229368-NAND256W3A2BZA6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND256W3A2BZA6
1229368-NAND256W3A2BZA6
Memory - Flash - NAND256W3A2BZA6 1229368-NAND256W3A2BZA6
Manufacturer: STMicroelectronics Win Source Part Number: 1229368-NAND256W3A2B ZA6 Family Name: NAND256W3A Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): MX29GL256FUT2I-11G; S29GL256P13TACV13; S29GL256P13TACV10; Introduction Date: March 23, 1998 ECCN: 3A991.b.1.a Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1229368-NAND256W3A2BZA6
Family Name: NAND256W3A
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): MX29GL256FUT2I-11G; S29GL256P13TACV13; S29GL256P13TACV10;
Introduction Date: March 23, 1998
ECCN: 3A991.b.1.a
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
3V Memory IC and Storage Component - 774-NAND256W3A2BZA6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-NAND256W3A2BZA6
3V Memory IC and Storage Component 774-NAND256W3A2BZA6
32MX8 FLASH 3V PROM, 35ns, PBGA55, 8 X 10 MM, 1 MM HEIGHT, 0.80 MM PITCH, VFBGA-55 Product overview: NAND256W3A2BZA6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256W3A2BZA6 can be used for catalog matching and distributor lookup.

32MX8 FLASH 3V PROM, 35ns, PBGA55, 8 X 10 MM, 1 MM HEIGHT, 0.80 MM PITCH, VFBGA-55 Product overview: NAND256W3A2BZA6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND256W3A2BZA6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1229368-NAND256W3A2BZA6 774-NAND256W3A2BZA6
Product Name Memory - Flash - NAND256W3A2BZA6 3V Memory IC and Storage Component
Memory Category Flash Flash; PROM
Access Time 35 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details