STMicroelectronics, Inc. Memory NAND128W3A0AN6

Description
FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50ns 48-TSOP
Request a Quote Datasheet
Description
FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50ns 48-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NAND128W3A0AN6-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50ns 48-TSOP

FLASH - NAND Memory IC 128Mb (16M x 8) Parallel 50ns 48-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-NAND128W3A0AN6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-NAND128W3A0AN6
Memory IC and Storage Component 774-NAND128W3A0AN6
IC FLASH 128M PARALLEL 48TSOP Product overview: NAND128W3A0AN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND128W3A0AN6 can be used for catalog matching and distributor lookup.

IC FLASH 128M PARALLEL 48TSOP Product overview: NAND128W3A0AN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-NAND128W3A0AN6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - NAND128W3A0AN6 - 132161-NAND128W3A0AN6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - NAND128W3A0AN6
132161-NAND128W3A0AN6
Memory - Flash - NAND128W3A0AN6 132161-NAND128W3A0AN6
Manufacturer: STMicroelectronics Win Source Part Number: 132161-NAND128W3A0AN 6 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND Memory Size: 128Mb (16M x 8) Access Time: 50ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 132161-NAND128W3A0AN6
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Size: 128Mb (16M x 8)
Access Time: 50ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 128MBIT PARALLEL 48TSOP

IC FLASH 128MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - NAND128W3A0AN6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
NAND128W3A0AN6
Integrated Circuits (ICs) - Memory - Memory NAND128W3A0AN6
IC FLASH 128MBIT PARALLEL 48TSOP

IC FLASH 128MBIT PARALLEL 48TSOP

Supplier's Site
Memory - NAND128W3A0AN6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP

FLASH - NAND Memory IC 128Mbit Parallel 50 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number NAND128W3A0AN6-ND 774-NAND128W3A0AN6 132161-NAND128W3A0AN6 NAND128W3A0AN6 NAND128W3A0AN6 NAND128W3A0AN6
Product Name Memory Memory IC and Storage Component Memory - Flash - NAND128W3A0AN6 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; NAND, , Non-Volatile, FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" TSOP; TSOP SOP; 48-TSOP 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Memory - A2C00045089 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers