IC ST70138 + MTC20174 100-TQFP Product overview: MTC20174-TQ-C1TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-MTC20174-TQ-C1TR
Manufacturer: STMicroelectronics
Win Source Part Number: 1228097-MTC20174-TQ-
Packaging: Reel - TR
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: MTC20174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-TQFP
Alternative Parts (Cross-Reference): MTC20174-TQ-C1; E-MTC20174;
Introduction Date: September 15, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 450
IC ST70138 + MTC20174 100-TQFP
IC ST70138 + MTC20174 100-TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-MTC20174-TQ-C1TR | 1228097-MTC20174-TQ-C1TR | MTC20174-TQ-C1TR | MTC20174-TQ-C1TR | MTC20174-TQ-C1TR |
| Product Name | Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - MTC20174-TQ-C1TR | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Interface - Modems - ICs and Modules | Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Data Rate | 8000 kbps |