STMicroelectronics Interface - Interface - Modems - ICs and Modules - MTC20174-TQ-C1 MTC20174-TQ-C1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1228096-MTC20174-TQ- C1 Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MTC20174-TQ-C1TR; E-MTC20174; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1228096-MTC20174-TQ- C1 Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MTC20174-TQ-C1TR; E-MTC20174; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - MTC20174-TQ-C1 - 1228096-MTC20174-TQ-C1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - MTC20174-TQ-C1
1228096-MTC20174-TQ-C1
Interface - Interface - Modems - ICs and Modules - MTC20174-TQ-C1 1228096-MTC20174-TQ-C1
Manufacturer: STMicroelectronics Win Source Part Number: 1228096-MTC20174-TQ- C1 Manufacturer Homepage: www.st.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MTC20174-TQ-C1TR; E-MTC20174; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1228096-MTC20174-TQ-C1
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MTC20174-TQ-C1TR; E-MTC20174;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 722-MTC20174-TQ-C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-MTC20174-TQ-C1
Interface Transceiver IC 722-MTC20174-TQ-C1
Modem Chip Chipset 8Mbps 100-Pin TQFP Product overview: MTC20174-TQ-C1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-MTC20174-TQ-C1 can be used for catalog matching and distributor lookup.

Modem Chip Chipset 8Mbps 100-Pin TQFP Product overview: MTC20174-TQ-C1 from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-MTC20174-TQ-C1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1228096-MTC20174-TQ-C1 722-MTC20174-TQ-C1
Product Name Interface - Interface - Modems - ICs and Modules - MTC20174-TQ-C1 Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VDA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers