STMicroelectronics, Inc. Microphones MP45DT02TR

Description
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 497-11921-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-11921-2-ND
Microphones 497-11921-2-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP45DT02TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP45DT02TR
Audio Products - Microphones MP45DT02TR
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 497-11921-2-ND MP45DT02TR
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers