STMicroelectronics, Inc. Microphones MP34DT06JTR

Description
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 497-18180-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18180-6-ND
Microphones 497-18180-6-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-18180-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18180-2-ND
Microphones 497-18180-2-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-18180-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18180-1-ND
Microphones 497-18180-1-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - MP34DT06JTR - 885620-MP34DT06JTR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DT06JTR
885620-MP34DT06JTR
Microphones - MP34DT06JTR 885620-MP34DT06JTR
Manufacturer: STMicroelectronics Win Source Part Number: 885620-MP34DT06JTR Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Family Name: MP34DT06 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 497-18180-6, 497-18180-2, 497-18180-1

Manufacturer: STMicroelectronics
Win Source Part Number: 885620-MP34DT06JTR
Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Family Name: MP34DT06
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 497-18180-6, 497-18180-2, 497-18180-1

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
MP34DT06JTR
MEMS Microphones MP34DT06JTR
MEMS Microphones MEMS audio sensor omnidirectional stereo digital microphone

MEMS Microphones MEMS audio sensor omnidirectional stereo digital microphone

Buy Now Datasheet
Audio Products - Microphones - MP34DT06JTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP34DT06JTR
Audio Products - Microphones MP34DT06JTR
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site
Futian, Shenzhen, China
Audio Components/Vibration Motors >> MEMS Microphones
MP34DT06JTR
Audio Components/Vibration Motors >> MEMS Microphones MP34DT06JTR
Omnidirectional -26dB 64dB HCLGA-5(3x4) MEMS Microphones ROHS

Omnidirectional -26dB 64dB HCLGA-5(3x4) MEMS Microphones ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 497-18180-6-ND 885620-MP34DT06JTR MP34DT06JTR MP34DT06JTR MP34DT06JTR
Product Name Microphones Microphones - MP34DT06JTR MEMS Microphones Audio Products - Microphones Audio Components/Vibration Motors >> MEMS Microphones
Directivity Omnidirectional Omnidirectional Omnidirectional
Thickness / Height 0.1575 inch (4 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 64 dB 64 dB 64 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 522923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details