STMicroelectronics, Inc. Microphones - MP34DT02TR MP34DT02TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1079033-MP34DT02TR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Voltage Rating: 1.8V Frequency Range: 20Hz to 10kHz Output Type: Digital, PDM Height (Max): 0.046" (1.16mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 60dB Voltage Range: 1.64 to 3.6V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1079033-MP34DT02TR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Voltage Rating: 1.8V Frequency Range: 20Hz to 10kHz Output Type: Digital, PDM Height (Max): 0.046" (1.16mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 60dB Voltage Range: 1.64 to 3.6V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP34DT02TR - 1079033-MP34DT02TR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DT02TR
1079033-MP34DT02TR
Microphones - MP34DT02TR 1079033-MP34DT02TR
Manufacturer: STMicroelectronics Win Source Part Number: 1079033-MP34DT02TR Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Voltage Rating: 1.8V Frequency Range: 20Hz to 10kHz Output Type: Digital, PDM Height (Max): 0.046" (1.16mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 60dB Voltage Range: 1.64 to 3.6V Port Location: Top Categories: Audio Products Status: Active Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 1079033-MP34DT02TR
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Voltage Rating: 1.8V
Frequency Range: 20Hz to 10kHz
Output Type: Digital, PDM
Height (Max): 0.046" (1.16mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -26dB ±3dB @ 94dB SPL
S/N Ratio: 60dB
Voltage Range: 1.64 to 3.6V
Port Location: Top
Categories: Audio Products
Status: Active
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet
Microphones - 497-15101-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-15101-2-ND
Microphones 497-15101-2-ND
20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

20Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP34DT02TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP34DT02TR
Audio Products - Microphones MP34DT02TR
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 1079033-MP34DT02TR 497-15101-2-ND MP34DT02TR
Product Name Microphones - MP34DT02TR Microphones Audio Products - Microphones
Frequency Response 20 to 10000 Hz
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details