STMicroelectronics, Inc. Mems Microphone, Hclga-4; Audio Control Type Stmicroelectronics MP34DT01TR

Description
MEMS MICROPHONE, HCLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
MEMS MICROPHONE, HCLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MP34DT01-M is a digital MEMS microphone designed for low power consumption and compact applications. It operates within a supply voltage range of 1.64V to 3.6V and features an omnidirectional sensitivity with a sensitivity rating of ,Äì26 dBFS. The microphone has an acoustic overload point of 120 dBSPL and a signal-to-noise ratio of 61 dB, making it suitable for high-quality audio applications. It utilizes a PDM output format and is housed in a top-port, SMD-compliant HCLGA package measuring 3 x 4 x 1.06 mm. The device is EMI-shielded and compliant with RoHS and ECOPACK standards, ensuring it meets environmental regulations. It is rated for operation in a temperature range from -40 °C to +85 °C, making it versatile for various applications including mobile terminals, laptops, and gaming devices.

Datasheet Summary
Powered by GS/AI

The MP34DT01-M is a digital MEMS microphone designed for low power consumption and compact applications. It operates within a supply voltage range of 1.64V to 3.6V and features an omnidirectional sensitivity with a sensitivity rating of ,Äì26 dBFS. The microphone has an acoustic overload point of 120 dBSPL and a signal-to-noise ratio of 61 dB, making it suitable for high-quality audio applications. It utilizes a PDM output format and is housed in a top-port, SMD-compliant HCLGA package measuring 3 x 4 x 1.06 mm. The device is EMI-shielded and compliant with RoHS and ECOPACK standards, ensuring it meets environmental regulations. It is rated for operation in a temperature range from -40 °C to +85 °C, making it versatile for various applications including mobile terminals, laptops, and gaming devices.

Suppliers

Company
Product
Description
Supplier Links
Mems Microphone, Hclga-4; Audio Control Type Stmicroelectronics - 45AC7378 - Newark, An Avnet Company
Chicago, IL, United States
Mems Microphone, Hclga-4; Audio Control Type Stmicroelectronics
45AC7378
Mems Microphone, Hclga-4; Audio Control Type Stmicroelectronics 45AC7378
MEMS MICROPHONE, HCLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

MEMS MICROPHONE, HCLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:HCLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 45AC7378
Product Name Mems Microphone, Hclga-4; Audio Control Type Stmicroelectronics
Package/Case HCLGA
Unlock Full Specs
to access all available technical data

Similar Products

Si32261-FM2 Single-chip Dual Channel ProSLIC - Si32261-FM2 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA47
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1913745 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Audio Special Purpose - D2-81431-LR - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
View Details
 - CS8415A-CZZR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-TSSOP (0.173"", 4.40mm Width)"
Interface SPI
View Details
2 suppliers