ROHM Semiconductor GmbH Sound Processors with built-in 2-band Equalizers BD37513FS

Description
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.
Datasheet
Description
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Processors with built-in 2-band Equalizers - BD37513FS - ROHM Semiconductor GmbH
Willich, Germany
Sound Processors with built-in 2-band Equalizers
BD37513FS
Sound Processors with built-in 2-band Equalizers BD37513FS
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.

This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/right), contributing to greater space savings.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Audio Processor ICs
Product Number BD37513FS
Product Name Sound Processors with built-in 2-band Equalizers
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Si32193-FM1 Next Generation Single Channel ProSLIC - Si32193-FM1 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN32
Interface ISI
View Details
Audio & Video Encoders & Decoders - 1905257 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - BD37541FS-E2TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "32-SOP (0.213"", 5.40mm Width)"
Supply Voltage 7 to 9.5 volts
View Details
2 suppliers
USB Audio Decoder ICs - BU94705AKV - ROHM Semiconductor GmbH
Specs
Interface I2C; USB
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers