STMicroelectronics, Inc. Microphones MP34DT01TR

Description
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 497-12016-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-12016-2-ND
Microphones 497-12016-2-ND
100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

100Hz ~ 10kHz Digital, PDM Microphone MEMS (Silicon) 1.64V ~ 3.6V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP34DT01TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP34DT01TR
Audio Products - Microphones MP34DT01TR
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 497-12016-2-ND MP34DT01TR
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D128BV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details