STMicroelectronics, Inc. Microphones - MP34DT01 MP34DT01

Description
Manufacturer: STMicroelectronics Win Source Part Number: 927749-MP34DT01 Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.64 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Tray Family Name: MP34DT01 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 927749-MP34DT01 Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.64 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Tray Family Name: MP34DT01 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP34DT01 - 927749-MP34DT01 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DT01
927749-MP34DT01
Microphones - MP34DT01 927749-MP34DT01
Manufacturer: STMicroelectronics Win Source Part Number: 927749-MP34DT01 Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.64 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads Package: Tray Family Name: MP34DT01 Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030

Manufacturer: STMicroelectronics
Win Source Part Number: 927749-MP34DT01
Features: 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.64 V ~ 3.6 V Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Package: Tray
Family Name: MP34DT01
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030

Buy Now Datasheet
Audio Products - Microphones - MP34DT01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP34DT01
Audio Products - Microphones MP34DT01
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 927749-MP34DT01 MP34DT01
Product Name Microphones - MP34DT01 Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details
Installed Sound Microphone - ADX60 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details