STMicroelectronics, Inc. Mems Audio Sensor, 62.6Db, Rhlga-4; Audio Control Type Stmicroelectronics MP34DB02TR

Description
MEMS AUDIO SENSOR, 62.6DB, RHLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:RHLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
MEMS AUDIO SENSOR, 62.6DB, RHLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:RHLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mems Audio Sensor, 62.6Db, Rhlga-4; Audio Control Type Stmicroelectronics - 83Y4333 - Newark, An Avnet Company
Chicago, IL, United States
Mems Audio Sensor, 62.6Db, Rhlga-4; Audio Control Type Stmicroelectronics
83Y4333
Mems Audio Sensor, 62.6Db, Rhlga-4; Audio Control Type Stmicroelectronics 83Y4333
MEMS AUDIO SENSOR, 62.6DB, RHLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:RHLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

MEMS AUDIO SENSOR, 62.6DB, RHLGA-4; Audio Control Type:MEMS Microphone; Supply Voltage Range:1.64V to 3.6V; Control Interface:-; Audio IC Case Style:RHLGA; No. of Pins:4Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Processor ICs
Product Number 83Y4333
Product Name Mems Audio Sensor, 62.6Db, Rhlga-4; Audio Control Type Stmicroelectronics
Package/Case RHLGA
Unlock Full Specs
to access all available technical data

Similar Products

Si32183 Single Channel ProSLIC - Si32183 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN36
Interface ISI
View Details
Audio & Video Encoders & Decoders - 1913284 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Audio Special Purpose - CS8406-DZZR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Interface I2C; SPI; I²C, SPI
Number of Channels 2 #
View Details