STMicroelectronics, Inc. Microphones - MP34DB01 MP34DB01

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1226140-MP34DB01 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Security
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1226140-MP34DB01 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Security
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP34DB01 - 1226140-MP34DB01 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP34DB01
1226140-MP34DB01
Microphones - MP34DB01 1226140-MP34DB01
Manufacturer: STMicroelectronics Win Source Part Number: 1226140-MP34DB01 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Security

Manufacturer: STMicroelectronics
Win Source Part Number: 1226140-MP34DB01
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Consumer Electronics, Portable Devices, Imaging, Video & Vision, Security

Buy Now
Audio Products - Microphones - MP34DB01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP34DB01
Audio Products - Microphones MP34DB01
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 1226140-MP34DB01 MP34DB01
Product Name Microphones - MP34DB01 Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers