STMicroelectronics, Inc. Microphones - MP23ABS1TR MP23ABS1TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 885591-MP23ABS1TR Features: 35 Hz ~ 1.5 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Family Name: MP23ABS1 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 497-18092-6, 497-18092-2, 497-18092-1, MP23ABS1TR-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 885591-MP23ABS1TR Features: 35 Hz ~ 1.5 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Family Name: MP23ABS1 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 497-18092-6, 497-18092-2, 497-18092-1, MP23ABS1TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - MP23ABS1TR - 885591-MP23ABS1TR - Win Source Electronics
Laguna Hills, CA, United States
Microphones - MP23ABS1TR
885591-MP23ABS1TR
Microphones - MP23ABS1TR 885591-MP23ABS1TR
Manufacturer: STMicroelectronics Win Source Part Number: 885591-MP23ABS1TR Features: 35 Hz ~ 1.5 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Family Name: MP23ABS1 Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 497-18092-6, 497-18092-2, 497-18092-1, MP23ABS1TR-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 885591-MP23ABS1TR
Features: 35 Hz ~ 1.5 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Family Name: MP23ABS1
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 497-18092-6, 497-18092-2, 497-18092-1, MP23ABS1TR-ND

Buy Now Datasheet
Microphones - 497-18092-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18092-1-ND
Microphones 497-18092-1-ND
35Hz ~ 1.5kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

35Hz ~ 1.5kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-18092-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18092-2-ND
Microphones 497-18092-2-ND
35Hz ~ 1.5kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

35Hz ~ 1.5kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 497-18092-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
497-18092-6-ND
Microphones 497-18092-6-ND
35Hz ~ 1.5kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

35Hz ~ 1.5kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MP23ABS1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MP23ABS1TR
Audio Products - Microphones MP23ABS1TR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
MP23ABS1TR
MEMS Microphones MP23ABS1TR
MEMS Microphones High performance MEMS audio sensor single ended analog bottom-port microphone

MEMS Microphones High performance MEMS audio sensor single ended analog bottom-port microphone

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 885591-MP23ABS1TR 497-18092-1-ND MP23ABS1TR MP23ABS1TR
Product Name Microphones - MP23ABS1TR Microphones Audio Products - Microphones MEMS Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details