STMicroelectronics Audio Products - Microphones MP23AB01DMTR

Description
Win Source Part Number: 979601-MP23AB01DMTR Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Surface Mount Package: Tape & Reel (TR) Standard Package: 4,000 Impedance: 400 Ohms Frequency Range: 100 Hz ~ 10 kHz Output Type: Analog Height (Max): 0.043" (1.08mm) Shape: Rectangular Current - Supply: 250 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 64dB Voltage Range: 2.1 V ~ 3.6 V Port Location: Bottom Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Base Product Number: MP23AB01
Request a Quote Datasheet
Description
Win Source Part Number: 979601-MP23AB01DMTR Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Surface Mount Package: Tape & Reel (TR) Standard Package: 4,000 Impedance: 400 Ohms Frequency Range: 100 Hz ~ 10 kHz Output Type: Analog Height (Max): 0.043" (1.08mm) Shape: Rectangular Current - Supply: 250 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 64dB Voltage Range: 2.1 V ~ 3.6 V Port Location: Bottom Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Base Product Number: MP23AB01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 979601-MP23AB01DMTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
979601-MP23AB01DMTR
Audio Products - Microphones 979601-MP23AB01DMTR
Win Source Part Number: 979601-MP23AB01DMTR Category: Audio Products>Microphones Type: MEMS (Silicon) Termination: Surface Mount Package: Tape & Reel (TR) Standard Package: 4,000 Impedance: 400 Ohms Frequency Range: 100 Hz ~ 10 kHz Output Type: Analog Height (Max): 0.043" (1.08mm) Shape: Rectangular Current - Supply: 250 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 64dB Voltage Range: 2.1 V ~ 3.6 V Port Location: Bottom Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Mfr: STMicroelectronics Base Product Number: MP23AB01

Win Source Part Number: 979601-MP23AB01DMTR
Category: Audio Products>Microphones
Type: MEMS (Silicon)
Termination: Surface Mount
Package: Tape & Reel (TR)
Standard Package: 4,000
Impedance: 400 Ohms
Frequency Range: 100 Hz ~ 10 kHz
Output Type: Analog
Height (Max): 0.043" (1.08mm)
Shape: Rectangular
Current - Supply: 250 µA
Direction: Omnidirectional
Sensitivity: -38dB ±3dB @ 94dB SPL
S/N Ratio: 64dB
Voltage Range: 2.1 V ~ 3.6 V
Port Location: Bottom
Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Mfr: STMicroelectronics
Base Product Number: MP23AB01

Buy Now Datasheet
Futian, China
Audio Products - Microphones
MP23AB01DMTR
Audio Products - Microphones MP23AB01DMTR
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 979601-MP23AB01DMTR MP23AB01DMTR
Product Name Audio Products - Microphones Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers