STMicroelectronics, Inc. Single Bipolar Transistors MMBTA92

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-7415-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7415-2-ND
Single Bipolar Transistors 497-7415-2-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar Transistor, Pnp, -300V, Sot-23, Full Reel; Transistor Polarity Stmicroelectronics - 37M4525 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -300V, Sot-23, Full Reel; Transistor Polarity Stmicroelectronics
37M4525
Bipolar Transistor, Pnp, -300V, Sot-23, Full Reel; Transistor Polarity Stmicroelectronics 37M4525
BIPOLAR TRANSISTOR, PNP, -300V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -300V, SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors
Product Number 497-7415-2-ND 37M4525
Product Name Single Bipolar Transistors Bipolar Transistor, Pnp, -300V, Sot-23, Full Reel; Transistor Polarity Stmicroelectronics
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216344 - RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers