STMicroelectronics, Inc. Filters - RF Filters MLPF-WB55-01E3

Description
Win Source Part Number: 1348657-MLPF-WB55-01 E3 Category: Filters - RF Filters Package: Tape & Reel Size / Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Standard Package: 5,000 Frequency: 2.45GHz Center Insertion Loss: 1.1dB Filter Type: Low Pass Height (Max): 0.017" (0.43mm) Bandwidth: 100MHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: STMicroelectronics Base Product Number: MLPF
Request a Quote Datasheet
Description
Win Source Part Number: 1348657-MLPF-WB55-01 E3 Category: Filters - RF Filters Package: Tape & Reel Size / Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Standard Package: 5,000 Frequency: 2.45GHz Center Insertion Loss: 1.1dB Filter Type: Low Pass Height (Max): 0.017" (0.43mm) Bandwidth: 100MHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: STMicroelectronics Base Product Number: MLPF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - MLPF-WB55-01E3 - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
MLPF-WB55-01E3
Filters - RF Filters MLPF-WB55-01E3
Win Source Part Number: 1348657-MLPF-WB55-01 E3 Category: Filters - RF Filters Package: Tape & Reel Size / Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm) Standard Package: 5,000 Frequency: 2.45GHz Center Insertion Loss: 1.1dB Filter Type: Low Pass Height (Max): 0.017" (0.43mm) Bandwidth: 100MHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: STMicroelectronics Base Product Number: MLPF

Win Source Part Number: 1348657-MLPF-WB55-01E3
Category: Filters - RF Filters
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.039" W (1.60mm x 1.00mm)
Standard Package: 5,000
Frequency: 2.45GHz Center
Insertion Loss: 1.1dB
Filter Type: Low Pass
Height (Max): 0.017" (0.43mm)
Bandwidth: 100MHz
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: STMicroelectronics
Base Product Number: MLPF

Buy Now Datasheet
RF Filters - 497-19088-1-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
497-19088-1-ND
RF Filters 497-19088-1-ND
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead

Buy Now Datasheet
RF Filters - 497-19088-6-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
497-19088-6-ND
RF Filters 497-19088-6-ND
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead

Buy Now Datasheet
RF Filters - 497-19088-2-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
497-19088-2-ND
RF Filters 497-19088-2-ND
2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead

2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.1dB 6-SMD, No Lead

Buy Now Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> RF Filters
MLPF-WB55-01E3
Radio Frequency Chip/Antenna >> RF Filters MLPF-WB55-01E3
低通 100MHz 1.1dB SMD-6P,1.6x1mm RF Filters ROHS

低通 100MHz 1.1dB SMD-6P,1.6x1mm RF Filters ROHS

Supplier's Site Datasheet
STMICROELECTRONICS - MLPF-WB55-01E3 - HF-Filter, 2.4GHz, Tiefpass, Impedanz angepasst an STM32WB55 - 761-MLPF-WB55-01E3 - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS - MLPF-WB55-01E3 - HF-Filter, 2.4GHz, Tiefpass, Impedanz angepasst an STM32WB55
761-MLPF-WB55-01E3
STMICROELECTRONICS - MLPF-WB55-01E3 - HF-Filter, 2.4GHz, Tiefpass, Impedanz angepasst an STM32WB55 761-MLPF-WB55-01E3
STMICROELECTRONICS - MLPF-WB55-01E3 - HF-Filter, 2.4GHz, Tiefpass, Impedanz angepasst an STM32WB55

STMICROELECTRONICS - MLPF-WB55-01E3 - HF-Filter, 2.4GHz, Tiefpass, Impedanz angepasst an STM32WB55

Supplier's Site
RF Filters MLPF-WB55-01E3
RF FILTER LOW PASS 2.45GHZ 6SMD

RF FILTER LOW PASS 2.45GHZ 6SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number MLPF-WB55-01E3 497-19088-1-ND MLPF-WB55-01E3 761-MLPF-WB55-01E3 MLPF-WB55-01E3
Product Name Filters - RF Filters RF Filters Radio Frequency Chip/Antenna >> RF Filters STMICROELECTRONICS - MLPF-WB55-01E3 - HF-Filter, 2.4GHz, Tiefpass, Impedanz angepasst an STM32WB55 RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass Low Pass; Low Pass
Fc 2450 MHz 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26801150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 1616 to 1627 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
4800 MHz Lowpass Filter - AE4800L9203 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4800 MHz
Insertion Loss 2 dB
View Details
RF Filters - 3157-ZX75LP-30-S+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 30000 kHz
View Details