STMicroelectronics RF Filters MLPF-WB-01E3

Description
2.4GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.9dB 6-SMD, No Lead
Request a Quote Datasheet
Description
2.4GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.9dB 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 497-MLPF-WB-01E3TR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.9dB 6-SMD, No Lead

2.4GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.9dB 6-SMD, No Lead

Buy Now Datasheet
RF Filters - 497-MLPF-WB-01E3CT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.9dB 6-SMD, No Lead

2.4GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.9dB 6-SMD, No Lead

Buy Now Datasheet
RF Filters - 497-MLPF-WB-01E3DKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.9dB 6-SMD, No Lead

2.4GHz Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 0.9dB 6-SMD, No Lead

Buy Now Datasheet
Filters - RF Filters - MLPF-WB-01E3 - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
MLPF-WB-01E3
Filters - RF Filters MLPF-WB-01E3
Win Source Part Number: 1373388-MLPF-WB-01E3 Category: Filters - RF Filters Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 6-SMD, No Lead Base Product Number: MLPF Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Insertion Loss: 0.9dB Filter Type: Low Pass

Win Source Part Number: 1373388-MLPF-WB-01E3
Category: Filters - RF Filters
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 6-SMD, No Lead
Base Product Number: MLPF
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Insertion Loss: 0.9dB
Filter Type: Low Pass

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 497-MLPF-WB-01E3TR-ND MLPF-WB-01E3
Product Name RF Filters Filters - RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B149MC1S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
FB-2480, 24.8 GHz Bandpass Filter - FB-2480 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 24800 to ? MHz
Package Type Connectorized
View Details