STMicroelectronics Interface - Interface - Telecom - MK50H27Q33B MK50H27Q33B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 927218-MK50H27Q33B Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Signaling System 7 Link Controller 52-PLCC Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MK50 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 927218-MK50H27Q33B Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Signaling System 7 Link Controller 52-PLCC Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MK50 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MK50H27Q33B - 927218-MK50H27Q33B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MK50H27Q33B
927218-MK50H27Q33B
Interface - Interface - Telecom - MK50H27Q33B 927218-MK50H27Q33B
Manufacturer: STMicroelectronics Win Source Part Number: 927218-MK50H27Q33B Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Signaling System 7 Link Controller 52-PLCC Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: MK50 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 927218-MK50H27Q33B
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Signaling System 7 Link Controller 52-PLCC
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MK50
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Interface Transceiver IC - 702-MK50H27Q33B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MK50H27Q33B
Interface Transceiver IC 702-MK50H27Q33B
IC TELECOM INTERFACE 52PLCC Product overview: MK50H27Q33B from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MK50H27Q33B can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 52PLCC Product overview: MK50H27Q33B from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MK50H27Q33B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - MK50H27Q33B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MK50H27Q33B
Integrated Circuits (ICs) - Interface - Telecom MK50H27Q33B
IC TELECOM INTERFACE 52PLCC

IC TELECOM INTERFACE 52PLCC

Supplier's Site
Telecom - MK50H27Q33B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Signaling System 7 Link Controller 52-PLCC

Telecom IC Signaling System 7 Link Controller 52-PLCC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 927218-MK50H27Q33B 702-MK50H27Q33B MK50H27Q33B MK50H27Q33B
Product Name Interface - Interface - Telecom - MK50H27Q33B Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 52-PLCC PLCC 52-LCC (J-Lead)
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Line Interface ICs - 1901021 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details