STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - MJE210 MJE210

Description
Manufacturer: STMicroelectronics Win Source Part Number: 809446-MJE210 Packaging: Tube Mounting Style: Through Hole Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 65MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-32-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.8V at 1A, 5A Part Number Series: MJE210 DC Current Gain (hFE) (Min) at Ic, Vce: 45 at 2A, 1V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 809446-MJE210 Packaging: Tube Mounting Style: Through Hole Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 65MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-32-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.8V at 1A, 5A Part Number Series: MJE210 DC Current Gain (hFE) (Min) at Ic, Vce: 45 at 2A, 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJE210 - 809446-MJE210 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJE210
809446-MJE210
TRANSISTORS - Transistors (BJT) - Single - MJE210 809446-MJE210
Manufacturer: STMicroelectronics Win Source Part Number: 809446-MJE210 Packaging: Tube Mounting Style: Through Hole Power - Max: 1.5W Transistor Type: PNP Frequency - Transition: 65MHz Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-32-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.8V at 1A, 5A Part Number Series: MJE210 DC Current Gain (hFE) (Min) at Ic, Vce: 45 at 2A, 1V

Manufacturer: STMicroelectronics
Win Source Part Number: 809446-MJE210
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 1.5W
Transistor Type: PNP
Frequency - Transition: 65MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-32-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.8V at 1A, 5A
Part Number Series: MJE210
DC Current Gain (hFE) (Min) at Ic, Vce: 45 at 2A, 1V

Buy Now
Single Bipolar Transistors - 497-2589-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-2589-5-ND
Single Bipolar Transistors 497-2589-5-ND
Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.5W Through Hole SOT-32-3

Bipolar (BJT) Transistor PNP 25V 5A 65MHz 1.5W Through Hole SOT-32-3

Buy Now Datasheet
TRANS PNP 25V 5A SOT-32 - 761-MJE210 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 25V 5A SOT-32
761-MJE210
TRANS PNP 25V 5A SOT-32 761-MJE210
TRANS PNP 25V 5A SOT-32

TRANS PNP 25V 5A SOT-32

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category RF Transistors Transistors Transistors
Product Number 809446-MJE210 497-2589-5-ND 761-MJE210
Product Name TRANSISTORS - Transistors (BJT) - Single - MJE210 Single Bipolar Transistors TRANS PNP 25V 5A SOT-32
Polarity PNP PNP PNP; PNP
Package Type SOT3 TO-225AA, TO-126-3
Packing Method Tube; Tube
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details