Low voltage PNP power transistor Product overview: MJD32CT4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD32CT4 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 100V 3A 15W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 15W Surface Mount DPAK
Bipolar (BJT) Transistor PNP 100V 3A 15W Surface Mount DPAK
TRANS PNP 100V 3A DPAK
TRANSISTOR, BJT, PNP, -100V, -3A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:15W; DC Collector Current:3A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJD32CT4 | 497-2491-2-ND | MJD32CT4 | 06X0514 | MJD32CT4 |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bjt, Pnp, -100V, -3A, To-252; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps |