STMicroelectronics TRANSISTORS - Transistors (BJT) - Single - MJD32CT4 MJD32CT4

Description
Manufacturer: STMicroelectronics Win Source Part Number: 003613-MJD32CT4 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: MJD32C Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 15W Alternative Parts (Cross-Reference): CJD32C; CJD32C BK Lead Free; CJD32C BK Tin/Lead; CJD32C BK; Introduction Date: June 25, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 003613-MJD32CT4 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: MJD32C Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 15W Alternative Parts (Cross-Reference): CJD32C; CJD32C BK Lead Free; CJD32C BK Tin/Lead; CJD32C BK; Introduction Date: June 25, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD32CT4 - 003613-MJD32CT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD32CT4
003613-MJD32CT4
TRANSISTORS - Transistors (BJT) - Single - MJD32CT4 003613-MJD32CT4
Manufacturer: STMicroelectronics Win Source Part Number: 003613-MJD32CT4 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Family Name: MJD32C Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 15W Alternative Parts (Cross-Reference): CJD32C; CJD32C BK Lead Free; CJD32C BK Tin/Lead; CJD32C BK; Introduction Date: June 25, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 003613-MJD32CT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: MJD32C
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 15W
Alternative Parts (Cross-Reference): CJD32C; CJD32C BK Lead Free; CJD32C BK Tin/Lead; CJD32C BK;
Introduction Date: June 25, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 003613-MJD32CT4
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD32CT4
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1117618-74LVC2T45DC,125 - Win Source Electronics
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers